ROHM Semiconductor USA, LLC Serializers, Deserializers BU7985KVT

Description
Deserializer 10 Input 10 Output 100-TQFP (14x14)
Request a Quote Datasheet
Description
Deserializer 10 Input 10 Output 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - 846-BU7985KVT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
846-BU7985KVT-ND
Serializers, Deserializers 846-BU7985KVT-ND
Deserializer 10 Input 10 Output 100-TQFP (14x14)

Deserializer 10 Input 10 Output 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number 846-BU7985KVT-ND
Product Name Serializers, Deserializers
Package Type TQFP; Other; 100-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX1622 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel - DS92LX1622SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ-T7A - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB902QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers