ROHM Semiconductor USA, LLC Audio Special Purpose - BU7831KN-E2 BU7831KN-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049872-BU7831KN-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-VQFN (4.2x4.2) Purpose: Fully Integrated Processor Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049872-BU7831KN-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-VQFN (4.2x4.2) Purpose: Fully Integrated Processor Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BU7831KN-E2 - 049872-BU7831KN-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BU7831KN-E2
049872-BU7831KN-E2
Audio Special Purpose - BU7831KN-E2 049872-BU7831KN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049872-BU7831KN-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-VQFN (4.2x4.2) Purpose: Fully Integrated Processor Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049872-BU7831KN-E2
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-VQFN (4.2x4.2)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 2.5 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - BU7831KN-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BU7831KN-E2
Audio Special Purpose BU7831KN-E2
Audio Fully Integrated Processor 6 Channel 20-VQFN (4.2x4.2)

Audio Fully Integrated Processor 6 Channel 20-VQFN (4.2x4.2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BU7831KN-E2
Audio Amplifiers BU7831KN-E2
Audio Amplifiers Voice / Audio Mixer and Selector

Audio Amplifiers Voice / Audio Mixer and Selector

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 049872-BU7831KN-E2 BU7831KN-E2 BU7831KN-E2
Product Name Audio Special Purpose - BU7831KN-E2 Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 2.5 to 3.3 volts 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data