IC CLK GENERATOR 1CH 6-HVSOF Product overview: BU7322HFV-TR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-BU7322HFV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049867-BU7322HFV-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Digital Cameras
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -5°C to 75°C
Case / Package: HVSOF6
Supply Voltage - Operating: 2.85 V to 3.6 V
Maximum Input Frequency: 49.5MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Digital Cameras IC 49.5MHz 1 Output 6-HVSOF
IC CLK GENERATOR 1CH 6-HVSOF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 763-BU7322HFV-TR | 049867-BU7322HFV-TR | BU7322HFV-TR-ND | BU7322HFV-TR |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - BU7322HFV-TR | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tape & Reel (TR) | Surface Mount; HVSOF6 | Surface Mount; 6-SMD, Flat Leads Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.85 to 3.6 volts | 2.85 to 3.6 volts | 2.85 to 3.6 volts | |
| Frequency | 49.5 MHz | 49.5 MHz | 49.5 MHz | 49.5 MHz |