IC COMPARATOR 2 CMOS 8SOP Product overview: BU7253F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BU7253F-E2 can be used for catalog matching and distributor lookup.
COMPARATOR, 750NS, -40 TO 85DEG C; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:750ns; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Comparator CMOS Open Drain 8-SOP
Analog Comparators NPN+NPN Driver Transistor
IC COMPARATOR OPEN DRAIN 8SOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-BU7253F-E2 | 01AH6983 | BU7253F-E2 | BU7253F-E2 | BU7253F-E2 |
| Product Name | Linear Comparator IC | Comparator, 750Ns, -40 To 85Deg C; Comparator Type Rohm | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 0.9000 to 5.5 volts | |||
| Power Dissipation (PD) | 540 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) |