ROHM Semiconductor USA, LLC Comparators BU7252F-E2

Description
Comparator General Purpose Push-Pull 8-SOP
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 846-BU7252F-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull 8-SOP

Comparator General Purpose Push-Pull 8-SOP

Buy Now Datasheet
Linear - Linear - Comparators - BU7252F-E2 - BU7252F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BU7252F-E2
BU7252F-E2
Linear - Linear - Comparators - BU7252F-E2 BU7252F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 805966-BU7252F-E2 Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: Push-Pull Number of Elements: 2 Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V Current - Output (Typ): 6mA at 3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 11mV at 3V Current - Input Bias (Maximum): 1pA at 3V Propagation Delay (Maximum): 550ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 65μA Part Number Series: BU7252

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805966-BU7252F-E2
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Current - Output (Typ): 6mA at 3V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 11mV at 3V
Current - Input Bias (Maximum): 1pA at 3V
Propagation Delay (Maximum): 550ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 65μA
Part Number Series: BU7252

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - BU7252F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BU7252F-E2
Integrated Circuits (ICs) - Linear - Comparators BU7252F-E2
IC COMPARATOR 2 GEN PUR 8SOP

IC COMPARATOR 2 GEN PUR 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 846-BU7252F-E2TR-ND BU7252F-E2 BU7252F-E2
Product Name Comparators Linear - Linear - Comparators - BU7252F-E2 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8160N - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
Logic Family TTL
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details