IC COMPARATOR 2 GEN PUR 8SOP Product overview: BU7252F-E2 from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BU7252F-E2 can be used for catalog matching and distributor lookup.
Analog Comparators 1.8-5.5V 2 CHAN 0.035mV 0.001nA
IC COMPARATOR DUAL 5.5V SOP-8
Comparator General Purpose Push-Pull 8-SOP
IC COMPARATOR DUAL 5.5V SOP-8
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-BU7252F-E2 | BU7252F-E2 | 687-BU7252F-E2 | BU7252F-E2 | BU7252F-E2 |
| Product Name | Linear Comparator IC | Analog Comparators | IC COMPARATOR DUAL 5.5V SOP-8 | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 volts | 3 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOIC; 8-SOIC (0.173, 4.40mm Width) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | ||
| Source Current (IS) | 0.0350 milliamps |