ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BU7251SG-TR BU7251SG-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025053-BU7251SG-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 35μA Voltage - Input Offset (Max): 11mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025053-BU7251SG-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 35μA Voltage - Input Offset (Max): 11mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BU7251SG-TR - BU7251SG-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BU7251SG-TR
BU7251SG-TR
Linear - Linear - Comparators - BU7251SG-TR BU7251SG-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025053-BU7251SG-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 35μA Voltage - Input Offset (Max): 11mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025053-BU7251SG-TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 35μA
Voltage - Input Offset (Max): 11mV @ 3V
Current - Input Bias (Max): 1pA @ 3V
Current - Output (Typ): 6mA @ 3V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - BU7251SGDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BU7251SGDKR-ND
Comparators BU7251SGDKR-ND
Comparator General Purpose Push-Pull 5-SSOP

Comparator General Purpose Push-Pull 5-SSOP

Buy Now Datasheet
Comparators - BU7251SGTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BU7251SGTR-ND
Comparators BU7251SGTR-ND
Comparator General Purpose Push-Pull 5-SSOP

Comparator General Purpose Push-Pull 5-SSOP

Buy Now Datasheet
Comparators - BU7251SGCT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BU7251SGCT-ND
Comparators BU7251SGCT-ND
Comparator General Purpose Push-Pull 5-SSOP

Comparator General Purpose Push-Pull 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BU7251SG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BU7251SG-TR
Integrated Circuits (ICs) - Linear - Comparators BU7251SG-TR
IC COMPARATOR 1 GEN PUR 5SSOP

IC COMPARATOR 1 GEN PUR 5SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BU7251SG-TR BU7251SGDKR-ND BU7251SG-TR
Product Name Linear - Linear - Comparators - BU7251SG-TR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details