BU7233YF-C IS INPUT FULL SWING,
Comparator CMOS Open Drain 8-SOP
Analog Comparators Open-Drain 0.01nA 1.8-5.5V SOP8
COMPARATOR, AEC-Q100, DUAL, SOP-8; Comparator Type:CMOS; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | BU7233YF-CGE2 | BU7233YF-CGE2 | BU7233YF-CGE2 | 58AC8565 |
| Product Name | Linear - Comparators | Comparators | Analog Comparators | Comparator, Aec-Q100, Dual, Sop-8; Comparator Type Rohm |
| CMRR | 80 dB | 80 dB | ||
| RoHS Compliant | RoHS | RoHS | ||
| VOS | 14 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |