INPUT FULL SWING, LOW POWER OPEN
COMPARATOR, 1.8US, -40 TO 105DEG C; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:1.8µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Comparator Case Style:SOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Comparator CMOS CMOS, Open-Drain 8-SOP
| Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | BU7233SF-E2 | 01AH6977 | BU7233SF-E2 |
| Product Name | Linear - Comparators | Comparator, 1.8Us, -40 To 105Deg C; Comparator Type Rohm | Comparators |
| CMRR | 80 dB | 80 dB | |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 0.9000 to 5.5 volts | ||
| Package Type | SOP | SOIC; 8-SOIC (0.154\", 3.90mm Width) |