ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BU7232SFVM-TR BU7232SFVM-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025050-BU7232SFVM-T R Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 11mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 1.7μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025050-BU7232SFVM-T R Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 11mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 1.7μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BU7232SFVM-TR - BU7232SFVM-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BU7232SFVM-TR
BU7232SFVM-TR
Linear - Linear - Comparators - BU7232SFVM-TR BU7232SFVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025050-BU7232SFVM-T R Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 11mV @ 3V Current - Input Bias (Max): 1pA @ 3V Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 1.7μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025050-BU7232SFVM-TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 11mV @ 3V
Current - Input Bias (Max): 1pA @ 3V
Current - Output (Typ): 6mA @ 3V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.7μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Comparators - BU7232SFVMTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BU7232SFVMTR-ND
Comparators BU7232SFVMTR-ND
Comparator General Purpose Push-Pull 8-MSOP

Comparator General Purpose Push-Pull 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BU7232SFVM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BU7232SFVM-TR
Integrated Circuits (ICs) - Linear - Comparators BU7232SFVM-TR
IC COMPARATOR 2 GEN PUR 8MSOP

IC COMPARATOR 2 GEN PUR 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BU7232SFVM-TR BU7232SFVMTR-ND BU7232SFVM-TR
Product Name Linear - Linear - Comparators - BU7232SFVM-TR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688ME4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
3 suppliers
Specialized ICs - SN74LS85NS - SN74LS85NS - Win Source Electronics
Specs
Type Identity
View Details
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Specs
Supply Voltage Other
View Details