ROHM Semiconductor USA, LLC Comparators BU7230G-TR

Description
Comparator CMOS Open Drain 5-SSOP
Request a Quote Datasheet
Description
Comparator CMOS Open Drain 5-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BU7230G-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BU7230G-TRDKR-ND
Comparators BU7230G-TRDKR-ND
Comparator CMOS Open Drain 5-SSOP

Comparator CMOS Open Drain 5-SSOP

Buy Now Datasheet
Comparators - BU7230G-TRTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BU7230G-TRTR-ND
Comparators BU7230G-TRTR-ND
Comparator CMOS Open Drain 5-SSOP

Comparator CMOS Open Drain 5-SSOP

Buy Now Datasheet
Comparators - BU7230G-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BU7230G-TRCT-ND
Comparators BU7230G-TRCT-ND
Comparator CMOS Open Drain 5-SSOP

Comparator CMOS Open Drain 5-SSOP

Buy Now Datasheet
Linear - Linear - Comparators - BU7230G-TR - BU7230G-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BU7230G-TR
BU7230G-TR
Linear - Linear - Comparators - BU7230G-TR BU7230G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025048-BU7230G-TR Packaging: Reel - TR Type: CMOS Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 15μA Voltage - Input Offset (Max): 11mV @ 3V Current - Input Bias (Max): 1pA (Typ) Current - Output (Typ): 6mA @ 3V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 1.8μs (Typ) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025048-BU7230G-TR
Packaging: Reel - TR
Type: CMOS
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 15μA
Voltage - Input Offset (Max): 11mV @ 3V
Current - Input Bias (Max): 1pA (Typ)
Current - Output (Typ): 6mA @ 3V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.8μs (Typ)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BU7230G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BU7230G-TR
Integrated Circuits (ICs) - Linear - Comparators BU7230G-TR
IC COMPARATOR 1 CMOS 5SSOP

IC COMPARATOR 1 CMOS 5SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BU7230G-TRDKR-ND BU7230G-TR BU7230G-TR
Product Name Comparators Linear - Linear - Comparators - BU7230G-TR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 576-4504-6-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Number of Pins 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers