The BU7150NUV is an audio amplifier designed for low voltage operation, specifically for single-cell battery-powered audio products with a supply voltage range of 0.93V to 3.5V. It operates effectively in both single-ended mode for stereo headphones and BTL mode for mono speaker applications. At a supply voltage of 1.5V, it delivers an output power of 14mW into a 16,Ѷ load in single-ended mode and 85mW into an 8,Ѷ load in BTL mode, with a total harmonic distortion plus noise (THD+N) of 1%. Key features include unity-gain stability, built-in click and pop noise reduction, a shutdown mode for low power consumption, and thermal shutdown protection. The amplifier is housed in a compact VSON package, making it suitable for applications such as noise-canceling headphones, IC recorders, mobile phones, PDAs, and electronic toys. The device operates over a temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.
IC AMP AB MONO/STER 85MW 10VSON Product overview: BU7150NUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 85MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BU7150NUV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB VSON010V3030
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB VSON010V3030
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB VSON010V3030
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864960-BU7150NUV-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB VSON010V3030
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU7150
Categories: Integrated Circuits (ICs)
Case / Package: VSON010V3030
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU7150NUV-E2TR, BU7150NUV-E2CT, BU7150NUV-E2DKR, BU7150NUVE2, BU7150NUV-E2-ND
IC AMP AB MONO/STER 85MW 10VSON
AUDIO POWER AMP, -40 TO 85DEG C; Output Power:85mW; Amplifier Class:-; No. of Channels:1 Channel; Supply Voltage Range:930mV to 3.5V; Amplifier Case Style:VSON; No. of Pins:10Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB VSON010V3030
Audio Amplifiers Audio Amp Headphone Speaker 1-CH Mono
IC AMP AB MONO/STER 85MW 10VSON
IC AMP AB MONO/STER 85MW 10VSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-BU7150NUV-E2 | BU7150NUV-E2TR-ND | 864960-BU7150NUV-E2 | BU7150NUV-E2 | 01AH6974 | BU7150NUV-E2 | BU7150NUV-E2 | BU7150NUV-E2 | BU7150NUV-E2 |
| Product Name | 85MW Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BU7150NUV-E2 | Audio Amplifiers | Audio Power Amp, -40 To 85Deg C; Output Power Rohm | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 0.9300 to 3.5 volts | 0.9300 to 3.5 volts | 0.9300 to 3.5 volts | 0.9300 to 3.5 volts | 3.5 to 0.9300 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | 10-VFDFN Exposed Pad | VSON010V3030 | Surface Mount | 10-VFDFN Exposed Pad | ||||
| Features | Thermal Shutdown Protection |