Manufacturer: Rohm Semiconductor
Win Source Part Number: 864959-BU6929FV-E2
Features: Audio - Channel
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU6929
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU6929FV-E2TR, BU6929FV-E2CT, BU6929FV-E2-ND, BU6929FV-E2DKR
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 864959-BU6929FV-E2 | BU6929FV-E2 |
| Product Name | Audio Special Purpose - BU6929FV-E2 | Audio Special Purpose |
| RoHS Compliant | RoHS |