IC MOTOR DRIVER 1.8V-5.5V TSSOF6 Product overview: BU6909AGFT-TL from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU6909AGFT-TL can be used for catalog matching and distributor lookup.
Win Source Part Number: 958000-BU6909AGFT-TL
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Fan Motor Driver
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 800mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 1.8V ~ 5.5V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-TSSOF
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU6909AGFT-TLCT,BU69
Base Product Number: BU6909
Motor Driver Power MOSFET PWM 6-TSSOF
Motor Driver Power MOSFET PWM 6-TSSOF
Motor Driver Power MOSFET PWM 6-TSSOF
IC MOTOR DRIVER 1.8V-5.5V TSSOF6
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:5.5V; Driver Case Style:TSSOF; No. of Pins:6Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Motor Driver Power MOSFET PWM 6-TSSOF
IC MOTOR DRIVER 1.8V-5.5V TSSOF6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BU6909AGFT-TL | 958000-BU6909AGFT-TL | 846-BU6909AGFT-TLCT-ND | BU6909AGFT-TL | 01AH6972 | BU6909AGFT-TL | BU6909AGFT-TL |
| Product Name | 1.8V 5.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 85Deg C; Motor Type Rohm | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| AC Input | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |