ROHM Semiconductor GmbH 3ch, High-Accuracy, High PSRR CMOS LDO Regulator BU6655NUX

Description
The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm). Additional features include a circuit current of only 120μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Datasheet
Description
The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm). Additional features include a circuit current of only 120μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3ch, High-Accuracy, High PSRR CMOS LDO Regulator - BU6655NUX - ROHM Semiconductor GmbH
Willich, Germany
3ch, High-Accuracy, High PSRR CMOS LDO Regulator
BU6655NUX
3ch, High-Accuracy, High PSRR CMOS LDO Regulator BU6655NUX
The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm). Additional features include a circuit current of only 120μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm). Additional features include a circuit current of only 120μA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet
3ch CMOS LDO Regulators - BU6655NUX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
3ch CMOS LDO Regulators
BU6655NUX
3ch CMOS LDO Regulators BU6655NUX
The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm). Additional features include a circuit current of only 120µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm). Additional features include a circuit current of only 120µA for low power consumption along with superior noise and load response characteristics, making them ideal for use in power supplies for a wide variety of applications, including logic ICs, RF circuits, and camera modules.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BU6655NUX BU6655NUX
Product Name 3ch, High-Accuracy, High PSRR CMOS LDO Regulator 3ch CMOS LDO Regulators
Package Type Other; VSON008X2030 Other; VSON008X2030
Output Voltage 3.3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP222ACPZ-1827-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details