The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm).
The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm).
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | BU6652NUX | BU6652NUX |
Product Name | 3ch, High-Accuracy, High PSRR CMOS LDO Regulator | 3ch CMOS LDO Regulators |
Package Type | Other; VSON008X2030 | Other; VSON008X2030 |
Output Voltage | 2.8 volts | 2.8 volts |
IOUT | 0.2000 amps | 0.2000 amps |