The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm).
The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm).
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BU6651NUX | BU6651NUX |
| Product Name | 3ch, High-Accuracy, High PSRR CMOS LDO Regulator | 3ch CMOS LDO Regulators |
| Package Type | Other; VSON008X2030 | Other; VSON008X2030 |
| Output Voltage | 2.8 volts | 2.8 volts |
| IOUT | 0.2000 amps | 0.2000 amps |