The BU6651NUX-TR is a high-performance linear voltage regulator from Win Source Electronics, designed for portable applications. It features three output channels with a maximum output current of 200 mA per channel. The device operates within an input voltage range of 2.5 V to 5.5 V and provides a high-accuracy output voltage with a tolerance of ±1% for specified voltages. The regulator exhibits low quiescent current consumption of 120 µA, making it suitable for battery-powered devices. The BU6651NUX-TR is housed in a compact VSON008X2030 package, measuring 2.0 mm x 3.0 mm x 0.6 mm, which is compatible with small ceramic capacitors. It offers high ripple rejection of 70 dB at 1 kHz and includes built-in features such as overcurrent protection, thermal shutdown, and an output discharge circuit. The operational temperature range is -40°C to +85°C, ensuring reliability in various environmental conditions. This product is ideal for applications requiring stable power supplies for logic ICs, RF modules, and camera systems.
IC REG LIN 1.5V/1.8V/2.8V 8VSON Product overview: BU6651NUX-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BU6651NUX-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864958-BU6651NUX-TR
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA, 200mA, 200mA VSON008X2030
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU6651
Categories: Integrated Circuits (ICs)
Case / Package: VSON008X2030
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU6651NUXDKR, BU6651NUX-TR-ND, BU6651NUXCT, BU6651NUXTR, BU6651NUX-DKR, BU6651NUX-CT, BU6651NUX-CT-ND, BU6651NUX-DKR-ND
Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA VSON008X2030
Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA VSON008X2030
Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA VSON008X2030
IC REG LIN 1.5V/1.8V/2.8V 8VSON
LDO Voltage Regulators LDO REG 0.2A 8PIN 2.8V 1.8V 1.5V
IC REG LIN 1.5V/1.8V/2.8V 8VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BU6651NUX-TR | 864958-BU6651NUX-TR | BU6651NUXTR-ND | BU6651NUX-TR | BU6651NUX-TR | BU6651NUX-TR |
| Product Name | 1.5V 1.8V 2.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BU6651NUX-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; VSON008X2030 | Other; 8-UFDFN Exposed Pad | |||
| Output Voltage | 1.5 to 2.8 volts | 1.5 to 2.8 volts | 1.5 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| IQ | 9.50E-5 amps | 9.50E-5 amps |