ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) BU6574FV-E2

Description
Win Source Part Number: 1001964-BU6574FV-E2 Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 400 mW Number of Bits: 16 Voltage - Supply, Analog: 3.14V ~ 3.47V Voltage - Supply, Digital: 3.3V Number of Channels: 1 Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP-B ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU6574FV-E2DKR,BU657 4FV-E2CT,BU6574FV-E2 TR,BU6574FV-E2-ND Base Product Number: BU6574
Request a Quote
Description
Win Source Part Number: 1001964-BU6574FV-E2 Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 400 mW Number of Bits: 16 Voltage - Supply, Analog: 3.14V ~ 3.47V Voltage - Supply, Digital: 3.3V Number of Channels: 1 Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP-B ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU6574FV-E2DKR,BU657 4FV-E2CT,BU6574FV-E2 TR,BU6574FV-E2-ND Base Product Number: BU6574
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1001964-BU6574FV-E2
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1001964-BU6574FV-E2
Win Source Part Number: 1001964-BU6574FV-E2 Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 400 mW Number of Bits: 16 Voltage - Supply, Analog: 3.14V ~ 3.47V Voltage - Supply, Digital: 3.3V Number of Channels: 1 Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSOP-B ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU6574FV-E2DKR,BU657 4FV-E2CT,BU6574FV-E2 TR,BU6574FV-E2-ND Base Product Number: BU6574

Win Source Part Number: 1001964-BU6574FV-E2
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 400 mW
Number of Bits: 16
Voltage - Supply, Analog: 3.14V ~ 3.47V
Voltage - Supply, Digital: 3.3V
Number of Channels: 1
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSOP-B
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU6574FV-E2DKR,BU6574FV-E2CT,BU6574FV-E2TR,BU6574FV-E2-ND
Base Product Number: BU6574

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1001964-BU6574FV-E2
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package Type SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC101C027 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Function - ADC101C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers