Bipolar Motor Driver NMOS, PMOS I²C UCSP30L1
Bipolar Motor Driver NMOS, PMOS I²C UCSP30L1
Win Source Part Number: 1050016-BU64562GWZ-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Camera
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: NMOS, PMOS
Current - Output: 500mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Piezo
Voltage - Supply: 2.3V ~ 4.8V
Package / Case: 8-XFBGA, CSPBGA
Supplier Device Package: UCSP30L1
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Other Names: 846-BU64562GWZ-E2DKR
2 WIRE SERIAL INTERFACE LENS DRI Product overview: BU64562GWZ-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BU64562GWZ-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS, PMOS I²C UCSP30L1
2 WIRE SERIAL INTERFACE LENS DRI
2 WIRE SERIAL INTERFACE LENS DRI
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BU64562GWZ-E2CT-ND | 1050016-BU64562GWZ-E2 | 744-BU64562GWZ-E2 | BU64562GWZ-E2 | BU64562GWZ-E2 | BU64562GWZ-E2 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Piezo | Piezo | ||||
| Configuration | PCB Mount; 8-XFBGA, CSPBGA | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 2 to 5 volts | 2 to 5 volts | ||||
| DC Input | 2 to 5 volts | 2 to 5 volts | 5 volts |