Win Source Part Number: 977216-BU64253GWZ-TR
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel
Applications: Consumer Audio
Standard Package: 6,000
Mounting: SMD (SMT)
Function: Volume Control
Interface: I2C
Number of Channels: 1
Voltage - Supply: 2.3V ~ 4.8V
Package / Case: 6-XFBGA, CSPBGA
Supplier Device Package: UCSP35L1
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BU64253GWZ-TRDKR
Audio Volume Control 1 Channel UCSP35L1
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 977216-BU64253GWZ-TR | BU64253GWZ-TR |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 2.3 to 4.8 volts | 2.3 to 4.8 volts |