The BU64244GWZ-TR is a 2-wire serial interface lens driver specifically designed for driving voice coil motors (VCM) in mobile camera modules. It features intelligent slew rate control (ISRC) to minimize mechanical ringing, enhancing the auto-focus performance of cameras. The device supports a power supply voltage range of 2.3V to 4.8V and has a typical output current capability of 130mA. It includes a 10-bit resolution current control and an integrated current sense resistor, which aids in precise operation. The operating temperature range for the BU64244GWZ-TR is from -25°C to +85°C, making it suitable for various environmental conditions. The device is packaged in a compact UCSP35L1 format, measuring 0.77 mm x 1.30 mm x 0.36 mm, which is advantageous for space-constrained applications. The product is ideal for applications requiring efficient VCM actuation, particularly in autofocus systems.
Win Source Part Number: 958075-BU64244GWZ-TR
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel
Applications: Consumer Audio
Standard Package: 6,000
Mounting: SMD (SMT)
Function: Volume Control
Interface: Serial
Number of Channels: 1
Voltage - Supply: 2.3V ~ 4.8V
Package / Case: 6-XFBGA, CSPBGA
Supplier Device Package: UCSP35L1
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BU64244GWZ-TRCT,
Audio Volume Control 1 Channel UCSP35L1
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 958075-BU64244GWZ-TR | BU64244GWZ-TR |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 2.3 to 4.8 volts | 2.3 to 4.8 volts |