Manufacturer: Rohm Semiconductor
Win Source Part Number: 864957-BU64241GWZ-E2
Features: Audio Channel
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU64241
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: BU64241GWZ-E2TR, BU64241GWZ-E2CT, 846-BU64241GWZ-E2TR,
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 864957-BU64241GWZ-E2 | BU64241GWZ-E2 |
| Product Name | Audio Special Purpose - BU64241GWZ-E2 | Audio Special Purpose |
| RoHS Compliant | RoHS |