BU61800GWL is “Intelligent LED Driver” that is the most suitable for the cellular phone. It has 3 to 8LED driver and output variable LDO 4-ch for LCD Backlight. It can be developed widely from the High End model to the Low End model. As it has charge pump circuit for LED power supply, it is no need to use coils, and it contributes to small space.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | LED Drivers |
| Product Number | BU61800GWL |
| Product Name | 8-Channel Multi-Display LED Driver with Four Integrated LDOs |
| Form Factor | Intgrated Circuit (IC) |
| Type | Dimmable |
| Input Voltage | 2.7 to 5.5 volts |
| Output Voltage | 5.5 volts |