IC COMPARATOR 1 GEN PUR 5HVSOF Product overview: BU5255HFV-TR from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BU5255HFV-TR can be used for catalog matching and distributor lookup.
Analog Comparators Super Fast Recovery Diode
Comparator General Purpose Push-Pull 5-HVSOF
IC COMPARATOR P-P HVSOF5
COMPARATOR, CMOS, -40 TO 85DEG C; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Comparator Case Style:HVSOF; No. of Pins:5Pins; IC Output Type:PushRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-BU5255HFV-TR | BU5255HFV-TR | BU5255HFV-TR | BU5255HFV-TR | 73AC9751 |
| Product Name | Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Comparator, Cmos, -40 To 85Deg C; Comparator Type Rohm |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 0.9000 to 5.5 volts | |||
| Power Dissipation (PD) | 540 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOT; SOT-665 | HVSOF |