CMOS Logic IC,BU4S, BU4000B Series
IC INVERTER 1CH 1-INP 5SSOP Product overview: BU4SU69G2-TR from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4SU69G2-TR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 5-SSOP
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Family / Base Number:BU4SU69G2; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:16V; Logic Case Style:SSOP; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 5SSOP
Inverter IC 1 Channel 5-SSOP
IC INVERTER 1CH 1-INP 5SSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1682415 | 705-BU4SU69G2-TR | BU4SU69G2CT-ND | 01AH6870 | BU4SU69G2-TR | BU4SU69G2-TR | BU4SU69G2-TR |
| Product Name | Logic Gates | Logic IC | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Family / Base Number Rohm | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 16 v | 3 V to 16 V | 3V ~ 16V | 16V | 3V ~ 16V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | |
| Logic Family | TTL; CMOS; Inverter | 4000 | |||||
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 55 ns | 25 ns | 25 ns |