IC INVERT SCHMITT 1CH 1INP 5SSOP Product overview: BU4S584G2-TR from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4S584G2-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012321-BU4S584G2-TR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: BU4S584
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): TC4S584F(F); TC4S584F(TE85L); TC4S584F(T5LUAM,F);
Introduction Date: April 22, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Test & Measurement, Imaging, Video & Vision
CMOS Logic IC,BU4S, BU4000B Series
CMOS Logic IC,BU4S, BU4000B Series
Inverter IC 1 Channel Schmitt Trigger 5-SSOP
IC INVERT SCHMITT 1CH 1INP 5SSOP
SCHMITT TRIGGER INVERTER, 1 I/P, 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SSOP; Product Range:-; Logic IC Family:4S; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1-IN 5SSOP
Schmitt Trigger 1 50ns@15V,50pF 1uA 3V~16V SSOP-5 Inverters ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-BU4S584G2-TR | 012321-BU4S584G2-TR | 1682362 | 1682156 | BU4S584G2-TR | BU4S584G2-TR | 08X1482 | BU4S584G2-TR | BU4S584G2-TR |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - BU4S584G2-TR | Logic Gates | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Schmitt Trigger Inverter, 1 I/p, 85Deg C; Logic Function Rohm | Logic - Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | Inverter Schmitt Trigger | NOT; Inverter | NOT; Inverter schmitt trigger | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT | |
| Supply Voltage | 3 V to 16 V | 3 V ~ 16 V | 16 v | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V~16V | |||
| Logic Family | 4000 | TTL; CMOS; Inverter schmitt trigger | Inverter Schmitt Trigger | ||||||
| Inputs | 1 | 1 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 50 ns | 50 ns | 230 ns | 50 ns |