IC INVERT SCHMITT 1CH 1-INP SMP5 Product overview: BU4S584-TR from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4S584-TR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SMP5
IC INVERT SCHMITT 1CH 1-INP SMP5
Inverter IC 1 Channel Schmitt Trigger SMP5
IC INVERT SCHMITT 1CH 1-INP SMP5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-BU4S584-TR | 846-BU4S584-TR-ND | BU4S584-TR | BU4S584-TR | BU4S584-TR |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Supply Voltage | 3V ~ 16V | 3V ~ 16V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IC Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 |