Manufacturer: Rohm Semiconductor
Win Source Part Number: 012319-BU4S01G2-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 30ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: BU4S01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): TC4S01F(T5LPAIO,F); TC4S01F(T5L,F,T); TC4S01F(T5L,T); TC4S01F(T5LPAIO);
Introduction Date: April 22, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC GATE NOR 1CH 2-INP 5SSOP Product overview: BU4S01G2-TR from ROHM Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-BU4S01G2-TR can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel 5-SSOP
NOR Gate IC 1 Channel 5-SSOP
NOR Gate IC 1 Channel 5-SSOP
IC GATE NOR 1CH 2-INP 5SSOP
NOR Gate IC 1 Channel 5-SSOP
IC GATE NOR 1CH 2-INP 5SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 012319-BU4S01G2-TR | 705-BU4S01G2-TR | BU4S01G2DKR-ND | BU4S01G2-TR | BU4S01G2-TR | BU4S01G2-TR |
| Product Name | Logic - Logic - Gates and Inverters - BU4S01G2-TR | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR | NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 3 V ~ 16 V | 3 V to 16 V | 3V ~ 16V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 16V | |
| Logic Family | CMOS | 4S | ||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 30 ns | 30 ns | 30 ns |