ROHM Semiconductor GmbH 4.7V, CMOS Output Type, High Accuracy Voltage Detector BU4947F

Description
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Description
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BU4947F is a high accuracy voltage detector IC from ROHM Semiconductor, designed for CMOS output applications with a detection voltage of 4.7V. It features ultra-low current consumption, typically at 0.55µA, making it suitable for battery-operated devices. The device operates over a wide temperature range from -40°C to +125°C, ensuring reliability in various environments. The compact package options include SSOP5, SOP4, and VSOF5, facilitating integration into space-constrained designs. This voltage detector is ideal for use in electronic devices that utilize microcontrollers and logic circuits, providing precise voltage monitoring and reset functionality.

Datasheet Summary
Powered by GS/AI

The BU4947F is a high accuracy voltage detector IC from ROHM Semiconductor, designed for CMOS output applications with a detection voltage of 4.7V. It features ultra-low current consumption, typically at 0.55µA, making it suitable for battery-operated devices. The device operates over a wide temperature range from -40°C to +125°C, ensuring reliability in various environments. The compact package options include SSOP5, SOP4, and VSOF5, facilitating integration into space-constrained designs. This voltage detector is ideal for use in electronic devices that utilize microcontrollers and logic circuits, providing precise voltage monitoring and reset functionality.

Suppliers

Company
Product
Description
Supplier Links
4.7V, CMOS Output Type, High Accuracy Voltage Detector - BU4947F - ROHM Semiconductor GmbH
Willich, Germany
4.7V, CMOS Output Type, High Accuracy Voltage Detector
BU4947F
4.7V, CMOS Output Type, High Accuracy Voltage Detector BU4947F
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BU4947F
Product Name 4.7V, CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
P41000AG High Voltage Transducer / Transmitter | Calibrated and Switchable - P41000AG - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Voltage 0.1200 to 1.32 volts
Power Requirements DC Powered; AC Powered
View Details