ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BU4934G-TR BU4934G-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049858-BU4934G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049858-BU4934G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BU4934G-TR - 049858-BU4934G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4934G-TR
049858-BU4934G-TR
PMIC - PMIC - Supervisors - BU4934G-TR 049858-BU4934G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049858-BU4934G-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-SSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049858-BU4934G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - BU4934G-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4934G-TR-ND
Supervisors BU4934G-TR-ND
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BU4934G-TR
Voltage Supervisor IC 691-BU4934G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4934G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4934G-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4934G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4934G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - BU4934G-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4934G-TR
PMIC - Supervisors BU4934G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4934G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4934G-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4934G-TR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site
Supervisors - BU4934G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4934G-TR
Supervisors BU4934G-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4934G-TR
Supervisory Circuits BU4934G-TR
Supervisory Circuits IC CMOS VOLT DETECT

Supervisory Circuits IC CMOS VOLT DETECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 049858-BU4934G-TR BU4934G-TR-ND 691-BU4934G-TR BU4934G-TR BU4934G-TR BU4934G-TR BU4934G-TR
Product Name PMIC - PMIC - Supervisors - BU4934G-TR Supervisors Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOP; SSOP; 5-SSOP SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Threshold 3.4 volts 3.4 volts 3.4 volts 3.4 volts 3.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details