The BU4933G is a CMOS voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It operates within a detection voltage range of 3.3V, with a typical current consumption of 0.55µA. The device supports a wide operating temperature range from -40°C to +125°C, making it suitable for various applications in electronic devices that utilize microcontrollers and logic circuits. The BU4933G is available in a compact SOP4 package, measuring 2.00mm x 2.10mm x 0.95mm, which is beneficial for space-constrained designs. This product is part of a broader series that includes both Nch open drain and CMOS output types, allowing engineers to select the appropriate configuration for their specific needs.
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4933G |
| Product Name | Standard Voltage Detectors |
| Output Options | CMOS |