ROHM Semiconductor USA, LLC Voltage Supervisor IC BU4932FVE-TR

Description
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4932FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4932FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4932FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4932FVE-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-BU4932FVE-TR
Voltage Supervisor IC 691-BU4932FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4932FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4932FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4932FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4932FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BU4932FVE-TR - 864950-BU4932FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4932FVE-TR
864950-BU4932FVE-TR
PMIC - PMIC - Supervisors - BU4932FVE-TR 864950-BU4932FVE-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 864950-BU4932FVE-TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF Package: SOT-665 Package: Reel - TR Mounting: Surface Mount Family Name: BU4932 Categories: Integrated Circuits (ICs) Case / Package: 5-VSOF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864950-BU4932FVE-TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU4932
Categories: Integrated Circuits (ICs)
Case / Package: 5-VSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - BU4932FVE-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4932FVE-TR-ND
Supervisors BU4932FVE-TR-ND
Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF

Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4932FVE-TR
Supervisory Circuits BU4932FVE-TR
Supervisory Circuits IC CMOS VOLT DETECT

Supervisory Circuits IC CMOS VOLT DETECT

Buy Now Datasheet
PMIC - Supervisors - BU4932FVE-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4932FVE-TR
PMIC - Supervisors BU4932FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4932FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4932FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4932FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site
Supervisors - BU4932FVE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4932FVE-TR
Supervisors BU4932FVE-TR
Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF

Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BU4932FVE-TR 864950-BU4932FVE-TR BU4932FVE-TR-ND BU4932FVE-TR BU4932FVE-TR BU4932FVE-TR BU4932FVE-TR
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - BU4932FVE-TR Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1
Type Tape & Reel (TR) 5-VSOF SOT-665 SOT-665 SOT-665
IQ 0.5500 µA
Supply Voltage 0.7000 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904460 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details