The BU4930FVE-TR is a voltage detector IC from the BU49xx series, designed for high accuracy and low current consumption applications. It features a detection voltage range from 0.9V to 4.8V in 0.1V increments, with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of 0.55µA, making it suitable for battery-powered applications. It supports a wide operating temperature range of -40°C to +125°C, ensuring reliability in various environments. The product is available in a compact VSOF5 package measuring 1.60mm x 1.60mm x 0.60mm, which is advantageous for space-constrained designs. The BU4930FVE-TR is ideal for use in electronic devices that incorporate microcontrollers and logic circuits, providing a reliable reset function.
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BU4930FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4930FVE-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803783-BU4930FVE-TR
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Supplier Device Package: 5-VSOF
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-665
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: BU49*
Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisor Push-Pull, Totem Pole 1 Channel 5-VSOF
IC SUPERVISOR 1 CHANNEL 5VSOF
Supervisory Circuits IC CMOS VOLT DETECT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU4930FVE-TR | 803783-BU4930FVE-TR | 846-BU4930FVE-TR-ND | BU4930FVE-TR | BU4930FVE-TR | BU4930FVE-TR | BU4930FVE-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BU4930FVE-TR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-665 | SOT-665 | SOT-665 | |||
| IQ | 0.5500 µA | ||||||
| Supply Voltage | 0.7000 to 7 volts |