Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4926G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4926G-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1194877-BU4926G-TR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU4926GTR,BU4926GDKR
Base Product Number: BU4926
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits IC CMOS VOLT DETECT
VOLTAGE DETECTOR, 250NA, 7V, SOT-23-5; Threshold Voltage:2.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4926GTR-ND | 691-BU4926G-TR | 1194877-BU4926G-TR | BU4926G-TR | BU4926G-TR | BU4926G-TR | BU4926G-TR | 08X1522 |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Voltage Detector, 250Na, 7V, Sot-23-5; Threshold Voltage Rohm |
| Features | Manual Reset | |||||||
| Output Options | Active High; Push-Pull, Totem Pole | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |