ROHM Semiconductor GmbH 4.3V, High Accuracy Voltage Detector BU4843F

Description
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Description
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BU4843F is a high-accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 4.3V. It features ultra-low current consumption, typically at 0.55µA, making it suitable for battery-powered applications. The device offers a high accuracy detection voltage with a tolerance of ±1.0%. It operates within a wide temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. The BU4843F is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. This voltage detector is ideal for use in electronic devices that incorporate microcontrollers and logic circuits.

Datasheet Summary
Powered by GS/AI

The BU4843F is a high-accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 4.3V. It features ultra-low current consumption, typically at 0.55µA, making it suitable for battery-powered applications. The device offers a high accuracy detection voltage with a tolerance of ±1.0%. It operates within a wide temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. The BU4843F is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. This voltage detector is ideal for use in electronic devices that incorporate microcontrollers and logic circuits.

Suppliers

Company
Product
Description
Supplier Links
4.3V, High Accuracy Voltage Detector - BU4843F - ROHM Semiconductor GmbH
Willich, Germany
4.3V, High Accuracy Voltage Detector
BU4843F
4.3V, High Accuracy Voltage Detector BU4843F
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BU4843F
Product Name 4.3V, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P29000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P29000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 1000 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details