IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4831F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4831F-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381634-BU4831F-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000 pcs
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.1V
Mounting Type: Surface Mount
Package / Case: SC-82
Supplier Device Package: 4-SOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BU4831
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Supervisor Open Drain or Open Collector 1 Channel 4-SOP
IC SUPERVISOR 1 CHANNEL 4SOP
IC SUPERVISOR 1 CHANNEL 4SOP
Supervisor Open Drain or Open Collector 1 Channel 4-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BU4831F-TR | 1381634-BU4831F-TR | 846-BU4831F-TR-ND | BU4831F-TR | BU4831F-TR | BU4831F-TR |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SC-82 | SC-82 | SC-82 | ||
| IQ | 0.5500 µA | |||||
| Supply Voltage | 0.7000 to 7 volts |