Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:7V; Reset Type:Active Low Reset & Open Drain Reset Output; Digital IC Case:SOP; No. of Pins:4Pins; Delay Time:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 31AC8253 |
| Product Name | Threshold Voltage Rohm |
| Number of Supplies | 1; 1Monitors |