ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BU4825F-TR BU4825F-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 145138-BU4825F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 145138-BU4825F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BU4825F-TR - 145138-BU4825F-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4825F-TR
145138-BU4825F-TR
PMIC - PMIC - Supervisors - BU4825F-TR 145138-BU4825F-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 145138-BU4825F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 145138-BU4825F-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 846-BU4825F-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
Singapore, Singapore
2.5V Voltage Supervisor IC
691-BU4825F-TR
2.5V Voltage Supervisor IC 691-BU4825F-TR
IC VOLT DETECTOR 2.5V SOP4 Product overview: BU4825F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4825F-TR can be used for catalog matching and distributor lookup.

IC VOLT DETECTOR 2.5V SOP4 Product overview: BU4825F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4825F-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BU4825F-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4825F-TR
Supervisors BU4825F-TR
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
PMIC - Supervisors - BU4825F-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4825F-TR
PMIC - Supervisors BU4825F-TR
IC VOLT DETECTOR 2.5V SOP4

IC VOLT DETECTOR 2.5V SOP4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4825F-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4825F-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4825F-TR
IC VOLT DETECTOR 2.5V SOP4

IC VOLT DETECTOR 2.5V SOP4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 145138-BU4825F-TR 846-BU4825F-TR-ND 691-BU4825F-TR BU4825F-TR BU4825F-TR BU4825F-TR
Product Name PMIC - PMIC - Supervisors - BU4825F-TR Supervisors 2.5V Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low; Active High Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOP; 4-SOP SC-82 Tape & Reel (TR) SC-82 SC-82
Threshold 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228171 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details