Manufacturer: Rohm Semiconductor
Win Source Part Number: 864934-BU4824G-TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU48*
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4824G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4824G-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits IC CMOS VOLT DETECT
IC SUPERVISOR 1 CHANNEL 5SSOP
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:2.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 864934-BU4824G-TR | BU4824G-TR-ND | 691-BU4824G-TR | BU4824G-TR | BU4824G-TR | BU4824G-TR | 01AH6932 | BU4824G-TR |
| Product Name | PMIC - PMIC - Supervisors - BU4824G-TR | Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm | Supervisors |
| Output Options | Open Drain; Inverting | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Manual Reset | |||||||
| Threshold | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts |