Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BU4819G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4819G-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049841-BU4819G-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits IC VOLTAGE DETECTOR CMOS 1.9V
VOLTAGE DETECTOR, 200NA, 7V, SOT-23-5; Threshold Voltage:1.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4819GCT-ND | 691-BU4819G-TR | 049841-BU4819G-TR | BU4819G-TR | BU4819G-TR | BU4819G-TR | 08X1513 | BU4819G-TR |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BU4819G-TR | Supervisors | PMIC - Supervisors | Supervisory Circuits | Voltage Detector, 200Na, 7V, Sot-23-5; Threshold Voltage Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low; Active High | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |