ROHM Semiconductor GmbH Standard Voltage Detectors BU4816G

Description
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Description
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Voltage Detectors - BU4816G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard Voltage Detectors
BU4816G
Standard Voltage Detectors BU4816G
ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BU4816G
Product Name Standard Voltage Detectors
Output Options Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details