ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BU4809F-TR BU4809F-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049834-BU4809F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049834-BU4809F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BU4809F-TR - 049834-BU4809F-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BU4809F-TR
049834-BU4809F-TR
PMIC - PMIC - Supervisors - BU4809F-TR 049834-BU4809F-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049834-BU4809F-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049834-BU4809F-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-BU4809F-TR
Voltage Supervisor IC 691-BU4809F-TR
IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4809F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4809F-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 4SOP Product overview: BU4809F-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BU4809F-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - BU4809F-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
BU4809F-TR-ND
Supervisors BU4809F-TR-ND
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
Supervisors - BU4809F-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BU4809F-TR
Supervisors BU4809F-TR
Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Supervisor Open Drain or Open Collector 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BU4809F-TR
Supervisory Circuits BU4809F-TR
Supervisory Circuits IC CMOS VOLT DETECT

Supervisory Circuits IC CMOS VOLT DETECT

Buy Now Datasheet
PMIC - Supervisors - BU4809F-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BU4809F-TR
PMIC - Supervisors BU4809F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BU4809F-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BU4809F-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BU4809F-TR
IC SUPERVISOR 1 CHANNEL 4SOP

IC SUPERVISOR 1 CHANNEL 4SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 049834-BU4809F-TR 691-BU4809F-TR BU4809F-TR-ND BU4809F-TR BU4809F-TR BU4809F-TR BU4809F-TR
Product Name PMIC - PMIC - Supervisors - BU4809F-TR Voltage Supervisor IC Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low; Active High Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOP; 4-SOP Tape & Reel (TR) SC-82 SC-82 SC-82
Threshold 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers