ROHM Semiconductor GmbH Voltage Detector with Fixed Delay Time BU46K382G

Description
ROHM’s BU45xxxxx and BU46xxxxx series are highly accurate, low current consumption voltage detector IC series. Because the counter timer delay circuit is built-in, an external capacitor for the delay time setting is unnecessary. Two output types are available (Nch open drain and CMOS output) and detection voltages range from 2.3V to 4.8V in increments of 0.1V with fixed delay time of 200ms and 400ms, that may be selected according to application.
Datasheet
Description
ROHM’s BU45xxxxx and BU46xxxxx series are highly accurate, low current consumption voltage detector IC series. Because the counter timer delay circuit is built-in, an external capacitor for the delay time setting is unnecessary. Two output types are available (Nch open drain and CMOS output) and detection voltages range from 2.3V to 4.8V in increments of 0.1V with fixed delay time of 200ms and 400ms, that may be selected according to application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector with Fixed Delay Time - BU46K382G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Voltage Detector with Fixed Delay Time
BU46K382G
Voltage Detector with Fixed Delay Time BU46K382G
ROHM’s BU45xxxxx and BU46xxxxx series are highly accurate, low current consumption voltage detector IC series. Because the counter timer delay circuit is built-in, an external capacitor for the delay time setting is unnecessary. Two output types are available (Nch open drain and CMOS output) and detection voltages range from 2.3V to 4.8V in increments of 0.1V with fixed delay time of 200ms and 400ms, that may be selected according to application.

ROHM’s BU45xxxxx and BU46xxxxx series are highly accurate, low current consumption voltage detector IC series. Because the counter timer delay circuit is built-in, an external capacitor for the delay time setting is unnecessary. Two output types are available (Nch open drain and CMOS output) and detection voltages range from 2.3V to 4.8V in increments of 0.1V with fixed delay time of 200ms and 400ms, that may be selected according to application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BU46K382G
Product Name Voltage Detector with Fixed Delay Time
Output Options CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers