The BU45K282G-TL is a voltage detector integrated circuit (IC) from Lingto Electronic Limited, designed for applications requiring precise voltage monitoring and reset functionality. It features a built-in counter timer, eliminating the need for an external capacitor for delay time settings. The device operates with low current consumption, typically around 2.3µA, and offers high accuracy with a detection voltage tolerance of ±1.0%. This IC supports multiple detection voltage options, including 2.3V, 2.4V, 2.6V, 2.9V, 3.0V, 3.3V, 3.6V, 4.0V, and 4.2V, making it versatile for various applications. It is available in two output types: N-channel open drain and CMOS output. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environmental conditions. The package size is SSOP3, measuring 2.92mm x 2.80mm x 1.25mm, suitable for compact designs. This product is particularly suitable for circuits utilizing microcontrollers or logic circuits that require reset functionality, making it a valuable component for engineers looking to enhance system stability and performance.
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
IC SUPERVISOR 1 CHANNEL 3SSOP
Supervisory Circuits 2.8V 200ms SSOP3 Nch Volt Detctr IC
IC SUPERVISOR 1 CHANNEL 3SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU45K282G-TLCT-ND | BU45K282G-TL | BU45K282G-TL | BU45K282G-TL | BU45K282G-TL |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |