ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Electrical Voltage Sensors |
| Product Number | BU4340G |
| Product Name | 4.0V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector |
| Voltage Type | ACVoltage |