The BU4336F-TR is a CMOS Voltage Detector IC from Lingto Electronic Limited, part of the BU43xx series. It features a detection voltage of 3.6V with a high accuracy of ±1.0%. This device is designed for low current consumption, typically drawing only 0.55µA, making it suitable for battery-powered applications. The BU4336F-TR operates within a wide temperature range of -40°C to +125°C, ensuring reliability in various environments. The IC includes a built-in delay circuit that allows for adjustable output delay, controlled by an external capacitor. It is available in a compact SOP4 package, measuring 2.00mm x 2.10mm x 0.95mm, which is advantageous for space-constrained designs. The device is applicable in circuits requiring reset functions, particularly those utilizing microcontrollers or logic circuits.
Supervisor Push-Pull, Totem Pole 1 Channel 4-SOP
IC SUPERVISOR 1 CHANNEL 4SOP
Supervisor Push-Pull, Totem Pole 1 Channel 4-SOP
IC SUPERVISOR 1 CHANNEL 4SOP
Supervisory Circuits LOW VOLT DETEC VOLT 3.8V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4336F-TR-ND | BU4336F-TR | BU4336F-TR | BU4336F-TR | BU4336F-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SC-82 | SC-82 | SC-82 |