Supervisor Push-Pull, Totem Pole 1 Channel 4-SOP
Supervisor Push-Pull, Totem Pole 1 Channel 4-SOP
IC SUPERVISOR 1 CHANNEL 4SOP
Supervisory Circuits LOW VOLT DETEC VOLT 2.8V
IC SUPERVISOR 1 CHANNEL 4SOP
VOLTAGE DETECTOR, -40 TO 125DEG C; Threshold Voltage:2.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:7V; Reset Type:Active-Low, CMOS; Digital IC Case:SOP; No. of Pins:4Pins; Delay Time:-; RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BU4326F-TR-ND | BU4326F-TR | BU4326F-TR | BU4326F-TR | BU4326F-TR | 01AH6908 |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Voltage Detector, -40 To 125Deg C; Threshold Voltage Rohm |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SC-82 | SC-82 | SC-82 | |||
| Threshold | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts |