ROHM Semiconductor GmbH 1.3V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector BU4313G

Description
ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.
Description
ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BU4313G is a CMOS voltage detector IC from ROHM Semiconductor GmbH, designed for high accuracy and low current consumption. It operates at a detection voltage of 1.3V with a typical accuracy of ¬±1.0%. The device features an adjustable delay time that can be set using an external capacitor, making it suitable for applications requiring precise timing control. The BU4313G has an ultra-low current consumption of 0.55¬µA and operates within a wide temperature range of -40¬8C to +125¬8C. It is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, making it ideal for space-constrained designs. This product is particularly useful in circuits involving microcontrollers or logic circuits that require a reset function.

Datasheet Summary
Powered by GS/AI

The BU4313G is a CMOS voltage detector IC from ROHM Semiconductor GmbH, designed for high accuracy and low current consumption. It operates at a detection voltage of 1.3V with a typical accuracy of ¬±1.0%. The device features an adjustable delay time that can be set using an external capacitor, making it suitable for applications requiring precise timing control. The BU4313G has an ultra-low current consumption of 0.55¬µA and operates within a wide temperature range of -40¬8C to +125¬8C. It is available in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, making it ideal for space-constrained designs. This product is particularly useful in circuits involving microcontrollers or logic circuits that require a reset function.

Suppliers

Company
Product
Description
Supplier Links
1.3V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector - BU4313G - ROHM Semiconductor GmbH
Willich, Germany
1.3V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector
BU4313G
1.3V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector BU4313G
ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.

ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BU4313G
Product Name 1.3V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer (TRMS) to 3600 V AC/DC - P42000 TRMS - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Voltage 3600 volts
Voltage Type ACVoltage
View Details
Voltage Indicators - ES6251-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details