ROHM Semiconductor GmbH 4.4V, Adjustable Delay, High Accuracy Voltage Detector BU4244F

Description
ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.
Description
ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BU4244F is a high-accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 4.4V. It features adjustable delay time, which can be set using an external capacitor, allowing for flexibility in various applications. The device is characterized by ultra-low current consumption, typically at 0.55µA, making it suitable for battery-powered devices. It operates over a wide temperature range of -40°C to +125°C, ensuring reliability in diverse environments. The BU4244F is available in compact packages, including SSOP5, SOP4, and VSOF5, facilitating integration into space-constrained designs. This voltage detector is ideal for circuits requiring reset functions, particularly in microcontroller and logic circuit applications.

Datasheet Summary
Powered by GS/AI

The BU4244F is a high-accuracy voltage detector IC from ROHM Semiconductor, designed to operate at a detection voltage of 4.4V. It features adjustable delay time, which can be set using an external capacitor, allowing for flexibility in various applications. The device is characterized by ultra-low current consumption, typically at 0.55µA, making it suitable for battery-powered devices. It operates over a wide temperature range of -40°C to +125°C, ensuring reliability in diverse environments. The BU4244F is available in compact packages, including SSOP5, SOP4, and VSOF5, facilitating integration into space-constrained designs. This voltage detector is ideal for circuits requiring reset functions, particularly in microcontroller and logic circuit applications.

Suppliers

Company
Product
Description
Supplier Links
4.4V, Adjustable Delay, High Accuracy Voltage Detector - BU4244F - ROHM Semiconductor GmbH
Willich, Germany
4.4V, Adjustable Delay, High Accuracy Voltage Detector
BU4244F
4.4V, Adjustable Delay, High Accuracy Voltage Detector BU4244F
ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.

ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. The entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BU4244F
Product Name 4.4V, Adjustable Delay, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P51000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P51000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 100 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details